ISO 14583
Hexalobular Socket Pan Head Screws
| Organization: | ISO |
| Publication Date: | 1 September 2001 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This International Standard specifies the characteristics of hexalobular socket pan head screws in product grades A and with thread sizes from M2 up to and including M10.
If, in special cases, specifications other than those listed in this International Standard are required, they should be selected from existing International Standards, for example ISO 261, ISO 888, ISO 898-1, ISO 965-2, ISO 3506-1, ISO 4759-1.
Document History