DS/ISO 2285

Rubber, vulcanized or thermoplastic - Determination of tension set at normal and high temperature

inactive
Organization: DS
Publication Date: 18 August 1989
Status: inactive
ICS Code (Rubber): 83.060
scope:

The standard specifies a method for determining the tension set characteristics of vulcanized rubbers. The test is intended to measure the ability of rubbers of hardness within the range of 30 to 94 IRHD to retain their elastic properties after extension at the standard laboratory temperature to a specified strain which is maintained for a specified time at the same or at a specified higher temperature and then released at laboratory temperature.

Document History

DS/ISO 2285
August 18, 1989
Rubber, vulcanized or thermoplastic - Determination of tension set at normal and high temperature
The standard specifies a method for determining the tension set characteristics of vulcanized rubbers. The test is intended to measure the ability of rubbers of hardness within the range of 30 to 94...
Vulcanized rubber - Determination of tension set under c onstant elongation at normal and high temperatures
The standard specifies a method for determining the tension set characteristics of vulcanized rubbers. The test is inten ded to measure the ablility of rubbers of hardness within th e range of 30 to...
Advertisement