DLA - SMD-5962-89969 REV A
MICROCIRCUIT, LINEAR, SINGLE SUPPLY, QUAD, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 15 November 1991 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices."
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 35074 Quad operational amplifier 02 35074A Quad operational amplifier
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package
Power supply voltage (from V+ to V−)- - - - - - - - - - - +44 V Input differential range- - - - - - - - - - - - - - - - - 1/ Input voltage range - - - - - - - - - - - - - - - - - - - 1/ Power dissipation (PD)- - - - - - - - - - - - - - - - - - 250 mW Output short circuit duration (TS)- - - - - - - - - - - - Indefinite Ambient operating temperature range (TA)- - - - - - - - - −55°C to +125°C Storage temperature range (TSTG)- - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ) - - - - - - - - - - - - - - - - 160°C Thermal resistance, junction-to-case (ΘJC)- - - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (ΘJA) - - - - - - 120°C/W
Single supply - - - - - - - - - - - - - - - - - V = GND, V+ = 3.0 V to 44 V Dual supply (from V+ to V -)- - - - - - - - - - 44 V Ambient operating temperature range (TA)- - - - −55°C to + 125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History