DS/EN 60947-1/Corr.
Low-voltage switchgear and controlgear - Part 1: General rules
| Organization: | DS |
| Publication Date: | 7 February 2002 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
Applies, when required by the relevant product standard, to switchgear and controlgear hereinafter referred to as "equipment" and intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V a.c. or 1 500 V d.c. It does not apply to low-voltage switchgear and controlgear assemblies which are dealt with in IEC 60439. It states those general rules and requirements which are common to low-voltage equipment as defined in Subclause 1.1, including for example: - definitions; - characteristics; - information supplied with the equipment; - normal service, mounting and transport conditions; - constructional and performance requirements; - verification of characteristics and performance.
Document History