DLA - MS9142 REV A
GASKET-METAL, O-RING .062 TUBE X .006 WALL, CRES
| Organization: | DLA |
| Publication Date: | 23 January 1967 |
| Status: | inactive |
| Page Count: | 1 |
scope:
This military standard is approved by the Department of the Air Force and the Naval Air Systems Command and is mandatory for use by these activities. All other military activities are required to employ this standard where suitable.
MATERIAL: CORROSION AND HEAT RESISTANT STEEL TUBING AMS 5570 OR AMS 5576. TUBE SIZE .061-.064. DIA, MALL THICKNESS .005-.007.
[A circled]FINISH WELD FLUSH WITH TUBE OD. SMOOTH BLEND WITHIN .125 OF WELL. DIMENSIONS AT BLEND SHALL NOT BE MORE THAN .004 BELOW ADJACENT SURFACES.
MANUFACTURING SPECIFICATION: AMS .7325
SURFACE ROUGHNESS: AS 291
DIMENSIONS IN INCHES.
DO NOT USE UNASSIGNED PART NUMBERS.
THIS STANDARD WAS DEVELOPED COOPERATIVELY WITH THE ENGINE AND PROPELLER UTILITY PARTS COMMITTEE OF THE SAE.
Document History