CEN - EN 12184
Electrically Powered Wheelchairs, Scooters and Their Chargers - Requirements and Test Methods
inactive
| Organization: | CEN |
| Publication Date: | 1 March 1999 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Health care technology): | 11 |
Document History
September 1, 2022
Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods
This document specifies requirements and test methods for electrically powered wheelchairs, with a maximum speed not exceeding 20 km/h, intended to carry one person of mass not less than 25 kg and...
March 1, 2014
Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods
This European Standard specifies requirements and test methods for electrically powered wheelchairs, including electrically powered scooters with three or more wheels, with a maximum speed not...
September 1, 2009
Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods
This European Standard specifies requirements and test methods for electrically powered wheelchairs with a maximum speed not exceeding 15 km/h intended to carry one person of mass not greater than...
EN 12184
March 1, 1999
Electrically Powered Wheelchairs, Scooters and Their Chargers - Requirements and Test Methods
A description is not available for this item.