FORD ESB-M28G14-A

GLASS, SAFETY, LAMINATED FLOAT, LOW LIGHT TRANSMITTANCE, REFLECTIVE

inactive
Buy Now
Organization: FORD
Publication Date: 19 February 1988
Status: inactive
Page Count: 6
scope:

1. SCOPE

The material defined by this specification is a grade of low light transmittance, reflective, laminated float glass which will meet test requirements as described in American National Standard Institute Safety Code: ANSI Standard Z26.1, 1977, January 26, 1977, as supplemented by Z26.1a, July 3, 1980, and incorporated by reference in FMVSS 205, February 23, 1984. The laminate consists of two pieces of clear or tinted annealed float glass, plus an optional coating on number 2 or 3 surface to obtain the desired color and reflectance, bonded together with one or two pieces of dyed or pigmented polyvinyl butyral (PVB) interlayer (ESB-M4D356-A) (if two pieces of PVB are used, one may be clear) and so constructed to give low light transmittance and high reflective properties.

Document History

August 30, 2006
GLASS, SAFETY, LAMINATED FLOAT, LOW LIGHT TRANSMITTANCE, REFLECTIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a grade of low light transmittance, reflective, laminated float glass which will meet test requirements as described in American National Standard...
February 19, 1988
GLASS, SAFETY, LAMINATED FLOAT, LOW LIGHT TRANSMITTANCE, REFLECTIVE
A description is not available for this item.
FORD ESB-M28G14-A
February 19, 1988
GLASS, SAFETY, LAMINATED FLOAT, LOW LIGHT TRANSMITTANCE, REFLECTIVE
1. SCOPE The material defined by this specification is a grade of low light transmittance, reflective, laminated float glass which will meet test requirements as described in American National...
January 1, 1988
GLASS, SAFETY, LAMINATED FLOAT - LOW LIGHT TRANSMITTANCE, REFLECTIVE
A description is not available for this item.

References

Advertisement