DS/IEC 747-10

Semiconductor devices - Part 10: Generic specification for discrete devices and integrated circuits

inactive, Most Current
Organization: DS
Publication Date: 10 February 1992
Status: inactive
Page Count: 92
ICS Code (Integrated circuits. Microelectronics): 31.200
ICS Code (Semiconductor devices in general): 31.080.01
scope:

The standard also bears a QC number. This number, QC 700000, is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). It is a generic specification for semiconductor devices, discrete devices and integrated circuits, but excluding optoelectronic devices and hybrid circuits. Defines general procedures for quality assessment to be used in the IECQ system and gives general rules for: - methods of measurement of electrical characteristics.

Document History

DS/IEC 747-10
February 10, 1992
Semiconductor devices - Part 10: Generic specification for discrete devices and integrated circuits
The standard also bears a QC number. This number, QC 700000, is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). It is a generic specification for...
January 1, 1986
Semiconductor devices - Part 10: Generic specification f or discrete devices and integrated circuits
The standard also bears a QC number. This number QC 700000 i s the specification number in the IEC Quality Assessment Sys tem for Electronic Components (IECQ). It is a generic specif ication for...
Advertisement