ISO 14230-4

Road Vehicles - Diagnostic Systems - Keyword Protocol 2000 - Part 4: Requirements for Emission-Related Systems

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2000
Status: active
Page Count: 8
ICS Code (Diagnostic, maintenance and test equipment): 43.180
scope:

This part of ISO 14230 specifies the requirements for the Keyword Protocol 2000 (KWP 2000) data link and connected vehicle and scan tool when used to comply with on-board diagnostic (OBD) requirements for emission-related test data.

This part of ISO 14230 only specifies requirements relative to the Keyword Protocol 2000 for OBD purposes. Complete specification can be found in ISO 14230 parts 1 to 3 and in ISO 14229. ISO 14230-1, ISO 14230-2 and ISO 14230-3 are applicable for OBD purposes only as explicitly referenced in this part of ISO 14230.

Document History

ISO 14230-4
June 1, 2000
Road Vehicles - Diagnostic Systems - Keyword Protocol 2000 - Part 4: Requirements for Emission-Related Systems
This part of ISO 14230 specifies the requirements for the Keyword Protocol 2000 (KWP 2000) data link and connected vehicle and scan tool when used to comply with on-board diagnostic (OBD)...

References

Advertisement