ISO 4468

Gear Hobs - Single Start - Accuracy Requirements

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1982
Status: inactive
Page Count: 18
ICS Code (Gears): 21.200

Document History

July 1, 2020
Gear hobs — Accuracy requirements
This document specifies requirements for the accuracy of general-purpose hobs of 0,5 module to 40 module. These hobs are intended for producing gears which conform to ISO 53 and ISO 54. This...
November 15, 2009
Gear hobs — Accuracy requirements TECHNICAL CORRIGENDUM 1
This International Standard specifies requirements for the accuracy of general-purpose hobs of 0,5 module to 40 module. These hobs are intended for producing gears which conform to ISO 53 and ISO...
June 1, 2009
Gear hobs — Accuracy requirements
This International Standard specifies requirements for the accuracy of general-purpose hobs of 0,5 module to 40 module. These hobs are intended for producing gears which conform to ISO 53 and ISO...
ISO 4468
January 1, 1982
Gear Hobs - Single Start - Accuracy Requirements
A description is not available for this item.
Advertisement