CSA - ISO/IEC ISP 10612-9-99

Information Technology - International Standardized Profile RD - Relaying the MAC Service Using Transparent Bridging - Part 9: Profile RD53.54 (Token Ring LAN - FDDI LAN)

inactive, Most Current
Organization: CSA
Publication Date: 1 July 1999
Status: inactive
Page Count: 16
scope:

General

ISO/EC ISP 10612 is applicable to interworking units concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OS1 base standards that collectively provide a MAC relay function between LAN subnetworks. This part of ISO/IEC ISP 10612 is applicable to interworking units operating between Token Ring and FDDI LAN subnetworks.

ISO/IEC ISP 106 12-1 specifies the relay function and LAN subnetwork-independent requirements, ISO/IEC ISP 1061 2-3 specifies the Token Ring LAN subnetwork-dependent requirements, ISO/IEC ISP 10608-14 specifies the FDDI LAN subnetwork-dependent requirements, and this part of ISO/IEC ISP 10612 defines the profile RD53.54.

Document History

ISO/IEC ISP 10612-9-99
July 1, 1999
Information Technology - International Standardized Profile RD - Relaying the MAC Service Using Transparent Bridging - Part 9: Profile RD53.54 (Token Ring LAN - FDDI LAN)
General ISO/EC ISP 10612 is applicable to interworking units concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OS1 base standards that...
July 1, 1999
Information Technology - International Standardized Profile RD - Relaying the MAC Service Using Transparent Bridging - Part 9: Profile RD53.54 (Token Ring LAN - FDDI LAN)
General ISO/EC ISP 10612 is applicable to interworking units concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OS1 base standards that...

References

Advertisement