ISO 11862

Earth-Moving Machinery - Auxiliary Starting Aid Electrical Connector

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 December 1993
Status: active
Page Count: 12
ICS Code (Earth-moving machinery): 53.100
scope:

This International Standard specifies the details, dimensions and design of both plug (male) and receptacle (female) which must mate' properly to permit interchangeable use of different makes of electrical connectors providing an auxiliary starting circuit for earth-moving machinery as defined in ISO 6165. It lays down a universal connecting device, with correct polarity, standard circuit coding and protection from electrical shorts, which may also be used with any other machinery, vehicle or automotive equipment with the same electrical system voltage range.

Document History

ISO 11862
December 15, 1993
Earth-Moving Machinery - Auxiliary Starting Aid Electrical Connector
This International Standard specifies the details, dimensions and design of both plug (male) and receptacle (female) which must mate' properly to permit interchangeable use of different makes of...

References

Advertisement