IEC 60534-4

Industrial-Process Control Valves - Part 4: Inspection and Routine Testing

inactive
Buy Now
Organization: IEC
Publication Date: 1 May 1999
Status: inactive
Page Count: 52
ICS Code (Fluid power systems): 23.100
ICS Code (Test conditions and procedures in general): 19.020
ICS Code (Measurement of fluid flow): 17.120
scope:

This part of IEC 60534 specifies the requirements for the inspection and routine testing of control valves manufactured in conformity with the other parts of IEC 60534. When specified, the inspection and test requirements are taken from this part in conjunction with any additional information required by 4.1, or a code of practice stated by the purchaser.

This standard does not apply to the types of control valves where radioactive service, fire safety testing, or other hazardous service conditions are encountered. If a standard for hazardous service conflicts with the requirements of this standard, the standard for hazardous service shall take precedence.

This standard is applicable to valves with pressure ratings not exceeding PN 420 (Class 2500). The requirements for actuators apply only to pneumatic actuators.

Document History

December 1, 2021
Industrial-process control valves – Part 4: Inspection and routine testing
This part of IEC 60534 specifies the requirements for the inspection and routine testing of control valves manufactured in conformity with the other parts of IEC 60534. This document is applicable...
June 1, 2006
Industrial-Process Control Valves - Part 4: Inspection and Routine Testing
This part of IEC 60534 specifies the requirements for the inspection and routine testing of control valves manufactured in conformity with the other parts of IEC 60534. This standard is applicable to...
IEC 60534-4
May 1, 1999
Industrial-Process Control Valves - Part 4: Inspection and Routine Testing
This part of IEC 60534 specifies the requirements for the inspection and routine testing of control valves manufactured in conformity with the other parts of IEC 60534. When specified, the inspection...
January 1, 1982
Industrial-Process Control Valves Part 4: Inspection and Routine Testing
A description is not available for this item.

References

Advertisement