ASTM International - ASTM A951-00

Standard Specification for Masonry Joint Reinforcement

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 2000
Status: inactive
Page Count: 5
ICS Code (Masonry): 91.080.30
scope:

1.1 This specification covers masonry joint reinforcement fabricated from cold drawn steel wire. Joint reinforcement consists of longitudinal wires welded to cross wires.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

November 10, 2002
Standard Specification for Masonry Joint Reinforcement
1.1 This specification covers masonry joint reinforcement fabricated from cold drawn steel wire. Joint reinforcement consists of longitudinal wires welded to cross wires. 1.2 The values stated in...
ASTM A951-00
September 10, 2000
Standard Specification for Masonry Joint Reinforcement
1.1 This specification covers masonry joint reinforcement fabricated from cold drawn steel wire. Joint reinforcement consists of longitudinal wires welded to cross wires. 1.2 The values stated in...
Advertisement