DS/EN ISO 10485
Cone proof load test on nuts
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 6 August 2004 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This standard specifies the properties of nuts with - nominal thread diameter, d, from 5 mm up to and including 39 mm, - product grades A and B , - property classes 8 to 12 under the conditions of the cone proof load test.
Document History
DS/EN ISO 10485
August 6, 2004
Cone proof load test on nuts
This standard specifies the properties of nuts with - nominal thread diameter, d, from 5 mm up to and including 39 mm, - product grades A and B , - property classes 8 to 12 under the conditions of...