DS/EN 10107

Grain-oriented electrical steel sheet and strip delivered in the fully processed state

inactive
Organization: DS
Publication Date: 18 August 2005
Status: inactive
Page Count: 18
ICS Code (Steels with special magnetic properties): 77.140.40
scope:

This European Standard specifies the steel grades of grain-oriented electrical sheet and strip in nominal thicknesses of 0,23 mm, 0,27 mm, 0,30 mm and 0,35 mm; in particular, general requirements, magnetic properties, geometric characteristics and tolerances and technological characteristics, as well as inspection procedures.
This European Standard applies to Goss textured grain-oriented magnetic sheet steel supplied in the final annealed condition in sheets or coils, and intended for the construction of magnetic circuits.
The materials are grouped into two classes :
- conventional grain oriented material ;
- high permeability grain oriented material .
They correspond to Clause C22 of IEC 60404-1:2000.

Document History

September 15, 2022
Grain-oriented electrical steel strip and sheet delivered in the fully processed state
This document defines the steel grades of grain-oriented electrical steel strip and sheet in nominal thicknesses of 0,20 mm, 0,23 mm, 0,27 mm, 0,30 mm and 0,35 mm. In particular, it gives general...
July 14, 2014
Grain-oriented electrical steel strip and sheet delivered in the fully processed state
This European Standard defines the steel grades of grain-oriented electrical strip and sheet in nominal thicknesses of 0,23 mm, 0,27 mm, 0,30 mm and 0,35 mm and specifies in particular, general...
DS/EN 10107
August 18, 2005
Grain-oriented electrical steel sheet and strip delivered in the fully processed state
This European Standard specifies the steel grades of grain-oriented electrical sheet and strip in nominal thicknesses of 0,23 mm, 0,27 mm, 0,30 mm and 0,35 mm; in particular, general requirements,...
March 28, 1996
Grain-oriented electrical steel sheet and strip delivered in the fully processed state
This European Standard defines the grades of grain-oriented electrical sheet steel in nominal thicknesses of 0,23 mm, 0,27 mm, 0,30 mm and 0,35 mm. In particular, it gives general requirements,...
Grain-oriented electrical steel strip and sheet delivered in the fully processed state
This European Standard defines the steel grades of grain-oriented electrical strip and sheet in nominal thicknesses of 0,23 mm, 0,27 mm, 0,30 mm and 0,35 mm and specifies in particular, general...
Grain-oriented electrical steel strip and sheet delivered in the fully processed state
This document defines the steel grades of grain-oriented electrical steel strip and sheet in nominal thicknesses of 0,20 mm, 0,23 mm, 0,27 mm, 0,30 mm and 0,35 mm. In particular, it gives general...
Grain-oriented electrical steel strip and sheet delivered in the fully processed state
This European Standard defines the steel grades of grain-oriented electrical strip and sheet in nominal thicknesses of 0,23 mm, 0,27 mm, 0,30 mm and 0,35 mm and specifies in particular, general...
Advertisement