The composite material specified herein is military unique because it is the
only proven material used in aging aircraft replacement parts. This composite
has been increasingly accepted as an engineering material for the design and fabrication
of aerospace structural components, particularly aeropropulsion structural components.
Material procured in accordance with this specification is intended for use in
airframe, aerospace, and similarly related primary or secondary load-bearing structures
where high stiffness and strength-to-weight ratios are required. Historically
PMR-15 resin has been employed but comparable resin systems may be utilized.
Polyimide (PMR-15) composite material has been extensively characterized in the
NASA Composites for Advanced Space Transportation Systems (CASTS) Program, and
is used in aircraft engine hardware such as cowls, nozzle flaps, and ducts.
A design allowables test program was conducted on graphite/polyimide composites
by NASA (NASA CR-165840) to establish material performance over a 116°K (−250°F)
to 589°K (600°F) temperature range. Effects of aging, thermal cycling
and moisture were also evaluated. Tension, compression and in-plane shear properties
were determined for uniaxial, pseudoisotropic and ± 45 degree laminates.
Test results show sufficient strength and stiffness to substantiate graphite/polyimide
composites as an acceptable structural material for high temperature structural
applications.
View Less