FORD WSK-M4D712-A2
THERMOPLASTIC ELASTOMER (TPE), POLYOLEFIN, EPDM RUBBER MODIFIED, 50 DUROMETER D HARDNESS, EXTERIOR
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 2 November 1990 |
| Status: | inactive |
| Page Count: | 6 |
scope:
1. SCOPE
The material defined by this specification is a rigid thermoplastic elastomer based on vulcanized EPDM rubber modified polyolefin with nominal 50 Durometer D hardness and with added UV stabilization for exterior use
Document History
October 19, 2006
THERMOPLASTIC ELASTOMER (TPE), POLYOLEFIN, EPDM RUBBER MODIFIED, 50 DUROMETER D HARDNESS, EXTERIOR
The material defined by this specification is a rigid thermoplastic elastomer based on vulcanized EPDM rubber modified polyolefin with nominal 50 Durometer D hardness and with added UV stabilization...
FORD WSK-M4D712-A2
November 2, 1990
THERMOPLASTIC ELASTOMER (TPE), POLYOLEFIN, EPDM RUBBER MODIFIED, 50 DUROMETER D HARDNESS, EXTERIOR
1. SCOPE The material defined by this specification is a rigid thermoplastic elastomer based on vulcanized EPDM rubber modified polyolefin with nominal 50 Durometer D hardness and with added UV...