ARMY - MIL-T-55255A
TERMINAL, TELEGRAPH-TELEPHONE AN/TCC-29( ) AND UNIT OF
| Organization: | ARMY |
| Publication Date: | 9 January 1973 |
| Status: | inactive |
| Page Count: | 66 |
scope:
This specification covers Terminal, Telegraph-Telephone AN/TCC-29( ) which consists of one of each of the following units.
Terminal, Telegraph TH-22( )/TG
Filter Assembly, Electrical F-316 ( )U
Converter, Telegraph-Telephone Signal CV-425( )/U
This is a tactical, transistorized terminal that provides one duplex channel for the simultaneous transmission of telegraph or teletypewriter pulses and speech in the voice frequency (VF) range (See 6.1 and 6.3).
intended Use:
Terminal, Telegraph-Telephone AN/TCC-29( ) is intended primarily for forward area combat application in point-to-point, switched and radio telephone operation of simultaneous teletype and voice... View More
Document History