IEC 60335-2-96

Household and similar electrical appliances – Safety – Part 2-96: Particular requirements for flexible sheet heating elements for room heating

inactive
Buy Now
Organization: IEC
Publication Date: 1 August 2005
Status: inactive
Page Count: 90
ICS Code (Electric heaters): 97.100.10
ICS Code (Domestic safety): 13.120
scope:

This International Standard deals with the safety of flexible sheet heating elements intended to be incorporated into the building to heat the room in which they are located, their rated voltage being not more than 250 V for single-phase installations and 480 V for other installations.

Flexible sheet heating elements are converted into heating units that are incorporated in the building in accordance with the instructions after which the required level of protection against hazards is achieved.

NOTE 101 Attention is drawn to the fact that

- in many countries different wiring rules apply;

- for heating units intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary;

- in many countries additional requirements are specified by the national authorities for fire protection, the national authorities for building regulations, the national health authorities, the national authorities responsible for the protection of labour and similar authorities.

NOTE 102 This standard does not apply to

- heating units intended exclusively for industrial purposes;

- heating units intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas);

- blankets, pads and similar flexible heating appliances (IEC 60335-2-17);

- heated mats and foot warmers (IEC 60335-2-81);

- heating appliances intended to be used under a carpet;

- flexible heating elements incorporated in other appliances.

Document History

May 1, 2019
Household and similar electrical appliances – Safety – Part 2-96: Particular requirements for flexible sheet heating elements for room heating
This part of IEC 60335 deals with the safety of flexible sheet heating elements intended to be incorporated into floors and walls below 1,2 m and above 2,3 m and in ceilings, their rated voltage...
January 1, 2009
Household and similar electrical appliances – Safety – Part 2-96: Particular requirements for flexible sheet heating elements for room heating
This International Standard deals with the safety of flexible sheet heating elements intended to be incorporated into the building to heat the room in which they are located, their rated voltage...
October 1, 2008
AMENDMENT 2 Household and similar electrical appliances – Safety – Part 2-96: Particular requirements for flexible sheet heating elements for room heating
This International Standard deals with the safety of flexible sheet heating elements intended to be incorporated into the building to heat the room in which they are located, their rated voltage...
IEC 60335-2-96
August 1, 2005
Household and similar electrical appliances – Safety – Part 2-96: Particular requirements for flexible sheet heating elements for room heating
This International Standard deals with the safety of flexible sheet heating elements intended to be incorporated into the building to heat the room in which they are located, their rated voltage...
August 1, 2003
Household and similar electrical appliances – Safety – Part 2-96: Particular requirements for flexible sheet heating elements for room heating
A description is not available for this item.
May 1, 2003
Household and Similar Electrical Appliances - Safety - Part 2-96: Particular Requirements for Flexible Sheet Heating Elements for Room Heating
A description is not available for this item.
February 1, 2002
Household and Similar Electrical Appliances - Safety - Part 2-96: Particular Requirements for Flexible Sheet Heating Elements for Room Heating
A description is not available for this item.

References

Advertisement