FORD WSK-M2G354-A7
ADHESIVES, ANAEROBIC, PRE-APPLIED THREADLOCKING ***TO BE USED WITH FORD WSS-M99P1111-A***
| Organization: | FORD |
| Publication Date: | 17 December 2014 |
| Status: | inactive |
| Page Count: | 4 |
scope:
These products produce dry to the touch latex films containing anaerobic adhesive and encapsulated activator. Typically, the mixed product is applied in a band to fastener threads with automated equipment, and the carrier is dried in 65 - 70 °C ovens. The dry film remains inert until trapped and sheared in fastener threads during torquing. The encapsulated activator is released causing the anaerobic material to polymerize to a tough, thermoset plastic that locks and seals either straight thread fasteners or tapered thread pipe fittings.
Document History