DLA - SMD-5962-88664
MICROCIRCUIT, LINEAR, HIGH CURRENT, NPN TRANSISTOR ARRAY, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 13 January 1989 |
| Status: | inactive |
| Page Count: | 8 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 SG3081 High current NPN transistor array
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline E D-2 (16-lead, .840" × .310" × .210"), dual-in-line package
Collector-to-emitter
Ambient operating temperature range (TA)- - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History