DLA - MIL-PRF-23648/9C (1)

RESISTOR, THERMAL (THERMISTOR), INSULATED POSITIVE TEMPERATURE COEFFICIENT STYLE RTH22

inactive
Organization: DLA
Publication Date: 15 November 2006
Status: inactive
Page Count: 6
scope:

This specification covers the detail requirements for style RTH22 thermistors. This style is available in resistance ratio E only. Terminal leads type S and W are available. Resistance tolerance versus temperature characteristics G, J, and K are applicable through the maximum temperature of 125°C.

intended Use:

The notes specified in MIL-PRF-23648 are applicable to this specification.

Document History

September 5, 2023
RESISTOR, THERMAL (THERMISTOR), INSULATED POSITIVE TEMPERATURE COEFFICIENT STYLE RTH22
Scope. This specification covers the detail requirements for style RTH22 thermistors. This style is available in resistance ratio E only. Terminal leads type S and W are available. Resistance...
February 8, 2018
RESISTOR, THERMAL (THERMISTOR), INSULATED POSITIVE TEMPERATURE COEFFICIENT STYLE RTH22
This specification covers the detail requirements for style RTH22 thermistors. This style is available in resistance ratio E only. Terminal leads type S and W are available. Resistance tolerance...
September 5, 2014
RESISTOR, THERMAL (THERMISTOR), INSULATED POSITIVE TEMPERATURE COEFFICIENT STYLE RTH22
This specification covers the detail requirements for style RTH22 thermistors. This style is available in resistance ratio E only. Terminal leads type S and W are available. Resistance tolerance...
December 11, 2012
RESISTOR, THERMAL (THERMISTOR), INSULATED POSITIVE TEMPERATURE COEFFICIENT STYLE RTH22
This specification covers the detail requirements for style RTH22 thermistors. This style is available in resistance ratio E only. Terminal leads type S and W are available. Resistance tolerance...
MIL-PRF-23648/9C (1)
November 15, 2006
RESISTOR, THERMAL (THERMISTOR), INSULATED POSITIVE TEMPERATURE COEFFICIENT STYLE RTH22
This specification covers the detail requirements for style RTH22 thermistors. This style is available in resistance ratio E only. Terminal leads type S and W are available. Resistance tolerance...
September 28, 2001
RESISTOR, THERMAL (THERMISTOR), INSULATED POSITIVE TEMPERATURE COEFFICIENT STYLE RTH22
This specification covers the detail requirements for style RTH22 thermistors. This style is available in resistance ratio E only. Terminal leads type S and W are available. Resistance tolerance...
April 4, 1995
RESISTOR, THERMAL (THERMISTOR), INSULATED POSITIVE TEMPERATURE COEFFICIENT STYLE RTH22
This specification covers the detail requirements for style RTH22 thermistors. This style is available in resistance ratio E only. Terminal leads type S and W are available. Resistance tolerance...
September 15, 1994
RESISTOR, THERMAL (THERMISTOR), INSULATED POSITIVE TEMPERATURE COEFFICIENT STYLE RTH22
A description is not available for this item.
June 19, 1986
RESISTOR, THERMAL (THERMISTOR), INSULATED POSITIVE TEMPERATURE COEFFICIENT STYLE RTH22
A description is not available for this item.
October 16, 1972
RESISTOR, THERMAL (THERMISTOR), INSULATED POSITIVE TEMPERATURE COEFFICIENT STYLE RTH22
This specification covers the detail requirements for style RTH22 thermistors. This style is available in resistance ratio E only. Terminal leads type S and W are available. Resistance tolerance...
May 1, 1966
RESISTOR, THERMAL (THERMISTOR), INSULATED POSITIVE TEMPERATURE COEFFICIENT STYLE RTH22
A description is not available for this item.

References

Advertisement