Lumber conforming to this specification is intended for use in
construction and repair of naval wood craft. The material is of a
quality suitable for direct use, in full size, without further
selection or cutting to obtain high grade pieces. Although cedar,
mahogany, and Douglas fir are all used in ship and boat work, they are
not necessarily interchangeable. Where drawings and specifications call
for a particular type, that type should be used. In some cases, a
particular species of cedar or mahogany may be required. It can be
ordered specifically (see 6.2.1), conforming to the requirements
specified herein for that type.
Grade A material is intended for use primarily as hull planking,
decking, and ceiling, especially where forming to sharp curvature is
involved.
Grade B material is intended for use as hull planking and ceiling where
strength and curvature requirements are less severe and for structural
members such as stringers and beams. The high quality and cost of these
materials makes it inadvisable to use them for non-structural joinery
and cabinetwork. For these uses, standard commercial finish and
industrial grades of lumber are satisfactory and less expensive.
View Less