DS/EN 50038

Low voltage switchgear and controlgear for industrial use - Inductive proximity switches - Form D, for alternating current, 2 terminals

inactive, Most Current
Organization: DS
Publication Date: 23 August 1994
Status: inactive
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

This standard specifies only inductive proximity switches for alternating current, in rectangular cross-section, with 2 terminals, the supply voltage being included between 24 V and 240 V (r.m.s.). These proximity switches are not embeddable in metal.

Document History

DS/EN 50038
August 23, 1994
Low voltage switchgear and controlgear for industrial use - Inductive proximity switches - Form D, for alternating current, 2 terminals
This standard specifies only inductive proximity switches for alternating current, in rectangular cross-section, with 2 terminals, the supply voltage being included between 24 V and 240 V (r.m.s.)....
Advertisement