IEC 61123
Reliability Testing Compliance Test Plans for Success Ratio
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 December 1991 |
| Status: | inactive |
| Page Count: | 66 |
| ICS Code (Characteristics and design of machines, apparatus, equipment): | 21.020 |
| ICS Code (Application of statistical methods): | 03.120.30 |
| ICS Code (Quality in general): | 03.120.01 |
scope:
This International Standard specifies procedures for applying and preparing compliance test plans for success ratio or failure ratio.
The procedures are based on the assumption that each trial is statistically independent.
Document History
November 1, 2019
Reliability testing – Compliance test plans for success ratio
This international standard is intended to define a procedure to verify if a reliability of an item/system complies with the stated requirements. The requirement is assumed to be specified as the...
IEC 61123
December 1, 1991
Reliability Testing Compliance Test Plans for Success Ratio
This International Standard specifies procedures for applying and preparing compliance test plans for success ratio or failure ratio.
The procedures are based on the assumption that each trial is...