DS/EN 186300

Sectional Specification: Connector sets for optical fibres and cables - Type MSC

active, Most Current
Buy Now
Organization: DS
Publication Date: 31 March 1999
Status: active
Page Count: 6
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This sectional specification covers a family of single way fibre optic connector sets which are classified as type MSC. Type MSC is a connector set of the plug-adaptor-plug configuration. It features a push-pull coupling mechanism and cylindrical butting ferrules. The optical alignment mechanism is a split sleeve contained within the adaptor. The specification contains the requirements for type MSC connector sets.

Document History

DS/EN 186300
March 31, 1999
Sectional Specification: Connector sets for optical fibres and cables - Type MSC
This sectional specification covers a family of single way fibre optic connector sets which are classified as type MSC. Type MSC is a connector set of the plug-adaptor-plug configuration. It features...
Advertisement