DS/EN 61770/Corr.

Electric appliances connected to the water mains - Avoidance of backsiphonage and failure of hose-sets

inactive
Organization: DS
Publication Date: 6 February 2006
Status: inactive
Page Count: 6
ICS Code (Laundry appliances): 97.060
ICS Code (Dishwashers): 97.040.40
scope:

This standard specifies requirements for the connection of washing machines, dishwashers and condensation-type tumble dryers to the water mains having a water pressure not exceeding 1 MPa for prevention of backsiphonage of non-potable water into the water mains and flooding due to failure of hose-sets.

Document History

July 5, 2023
Electric appliances connected to the water mains – Avoidance of backsiphonage and failure of hose-sets
The standard specifies requirements for appliances for household and similar purposes to prevent the backflow of non-potable water into the water mains. It also specifies requirements for hose sets...
June 13, 2022
Electric appliances connected to the water mains – Avoidance of backsiphonage and failure of hose-sets
The standard specifies requirements for appliances for household and similar purposes to prevent the backflow of non-potable water into the water mains. It also specifies requirements for hose sets...
July 29, 2019
Electric appliances connected to the water mains – Avoidance of backsiphonage and failure of hose-sets
This International Standard specifies requirements for appliances for household and similar purposes to prevent the backsiphonage of non-potable water into the water mains. It also specifies...
May 28, 2018
Electric appliances connected to the water mains – Avoidance of backsiphonage and failure of hose-sets
IEC 61770:2008 provides requirements for appliances for household and similar purposes to prevent the backsiphonage of non-potable water into the water mains. It also specifies requirements for...
April 6, 2011
Electric appliances connected to the water mains - Avoidance of backsiphonage and failure of hose-sets
This International Standard specifies requirements for appliances for household and similar purposes to prevent the backsiphonage of non-potable water into the water mains. It also specifies...
June 24, 2009
Electric appliances connected to the water mains - Avoidance of backsiphonage and failure of hose-sets
This International Standard specifies requirements for appliances for household and similar purposes to prevent the backsiphonage of non-potable water into the water mains. It also specifies...
August 21, 2006
Electric appliances connected to the water mains - Avoidance of backsiphonage and failure of hose-sets
This standard specifies requirements for the connection of washing machines, dishwashers and condensation-type tumble dryers to the water mains having a water pressure not exceeding 1 MPa for...
DS/EN 61770/Corr.
February 6, 2006
Electric appliances connected to the water mains - Avoidance of backsiphonage and failure of hose-sets
This standard specifies requirements for the connection of washing machines, dishwashers and condensation-type tumble dryers to the water mains having a water pressure not exceeding 1 MPa for...
August 23, 2004
Electric appliances connected to the water mains - Avoidance of backsiphonage and failure of hose-sets
This standard specifies requirements for appliances for household and similar purposes to prevent the backsiphonage of non-potable water into the water mains. It also specifies requirements for...
May 29, 2000
Electric appliances connected to the water mains - Avoidance of backsiphonage and failure of hose-sets
This standard specifies requirements for the connection of washing machines, dishwashers and condensation-type tumble dryers to the water mains having a water pressure not exceeding 1 MPa for...
February 2, 1999
Electric appliances connected to the water mains - Avoidance of backsiphonage and failure of hose-sets
This standard specifies requirements for the connection of washing machines, dishwashers and condensation-type tumble dryers to the water mains having a water pressure not exceeding 1 MPa for...
Electric appliances connected to the water mains – Avoidance of backsiphonage and failure of hose-sets
The standard specifies requirements for appliances for household and similar purposes to prevent the backflow of non-potable water into the water mains. It also specifies requirements for hose sets...
Electric appliances connected to the water mains – Avoidance of backsiphonage and failure of hose-sets
IEC 61770:2008 provides requirements for appliances for household and similar purposes to prevent the backsiphonage of non-potable water into the water mains. It also specifies requirements for...
Electric appliances connected to the water mains - Avoidance of backsiphonage and failure of hose sets
This International Standard specifies requirements for appliances for household and similar purposes to prevent the backsiphonage of non-potable water into the water mains. It also specifies...
Electric appliances connected to the water mains – Avoidance of backsiphonage and failure of hose-sets
This International Standard specifies requirements for appliances for household and similar purposes to prevent the backsiphonage of non-potable water into the water mains. It also specifies...
Electric appliances connected to the water mains - Avoidance of backsiphonage and failure of hose-sets
This International Standard specifies requirements for appliances for household and similar purposes to prevent the backsiphonage of non-potable water into the water mains. It also specifies...
Advertisement