NPFC - MIL-I-695
INSULATION, ELECTRICAL, PAPER (SLOT-CELL)
| Organization: | NPFC |
| Publication Date: | 27 February 1969 |
| Status: | active |
| Page Count: | 12 |
scope:
This specification covers insulation used primarily in the coils and slots of electrical machinery.
Electrical insulation shall be of the following types and forms, as specified (see 6.2):
Type F--Fish paper. Type R--100-percent rag paper, not chemically treated. Type FP--One layer of fish paper sandwiched between cover films or synthetic resinous material. Type RP--One layer of type R paper sandwiched between cover films of synthetic resinous material. Type FC--One layer of fish paper laminated with one layer of varnished cambric. Form S--Sheets (except type F in nominal thicknesses less than 0.020 inch). Form R--Rolls (type F in nominal thicknesses less than 0.020 inch only).
intended Use:
Types F and R materials are class O insulation with continuous operating temperature limit of 90° C. Types FP, RP, and FC are class A insulation with continuous operating temperature limit of 105°... View More
Document History