DIN 65442
Aerospace; bihexagonal head bolts, close tolerance, with medium-length MJ thread, corrosion resisting nickel alloy; nominal tensile strength 1550 MPa, for temperatures up to 315 °C
inactive
| Organization: | DIN |
| Publication Date: | 1 December 1993 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
August 1, 2016
Aerospace - bihexagonal head bolts, close tolerance, with medium-length MJ thread, corrosion resisting nickel alloy - nominal tensile strength 1 550 MPa, for temperatures up to 315 °C; Inactive for new design
General
This annex contains additional information concerning the manufacture of close tolerance bihexagonal head bolts outside Germany.
Owing to varying approving procedures, production methods,...
DIN 65442
December 1, 1993
Aerospace; bihexagonal head bolts, close tolerance, with medium-length MJ thread, corrosion resisting nickel alloy; nominal tensile strength 1550 MPa, for temperatures up to 315 °C
A description is not available for this item.