DLA - MIL-A-7965C
ANTENNA COMPONENTS: ANTIPRECIPITATION STATIC
| Organization: | DLA |
| Publication Date: | 22 May 1964 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This specification covers antiprecipitation static antenna components.
The antenna components shall be one of the following two classes, as specified (see 6.3):
Class A: Capable of withstanding antenna transmission voltages of 7,500 volts at sea level.
Class B: Capable of withstanding antenna transmission voltages of 10,000 volts at an altitude of 50,000 feet.
intended Use:
The components are intended to be used with type I insulated antenna wire to make complete aircraft antenna systems insulated with respect to space, thus avoiding corona discharge under conditions... View More
Document History