CEN - EN ISO 2702
Heat-Treated Steel Tapping Screws - Mechanical Properties
inactive
| Organization: | CEN |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Fasteners): | 21.060 |
Document History
December 1, 2022
Fasteners - Heat treated tapping screws - Mechanical and physical properties
This document specifies the mechanical and physical properties of heat treated tapping screws made of steel, with thread sizes ST2,2 to ST9,5 in accordance with ISO 1478, when tested at the ambient...
May 1, 2011
Heat-treated steel tapping screws - Mechanical properties
This International Standard specifies the characteristics of heat-treated steel tapping screws, with tapping screw thread from ST2,2 to ST9,5 inclusive according to ISO 1478, together with the...
EN ISO 2702
January 1, 1994
Heat-Treated Steel Tapping Screws - Mechanical Properties
A description is not available for this item.