ETSI - TS 100 589

Digital Cellular Telecommunications System (Phase 2+); Signalling Transport Mechanism Specification for the Base Station System - Mobile-Services Switching Centre (BSS - MSC) Interface

inactive
Organization: ETSI
Publication Date: 1 July 1999
Status: inactive
Page Count: 38
scope:

The present document is split into two parts, clause 1-4 dealing with the MTP and chapters 5-7 dealing with the SCCP and its use.

The MTP provides a mechanism giving reliable transfer of signalling messages. Clauses 1-4 of the present document deal with the subset of the MTP that can be used between an BSS and an MSC, which is compatible with a full MTP.

The SCCP is used to provide a referencing mechanism to identify a particular transaction relating to for instance a particular call. Clauses 5-7 identify the SCCP subset that should be used between a BSS and an MSC. The SCCP can also be used to enhance the message routing for (for instance) operations and maintenance information.

Document History

May 1, 2002
Digital Cellular Telecommunications System (Phase 2+); Signalling Transport Mechanism Specification for the Base Station System - Mobile Services Switching Centre (BSS-MSC) Interface
A description is not available for this item.
June 1, 2000
Digital Cellular Telecommunications System (Phase 2+); Signalling Transport Mechanism Specification for the Base Station System - Mobile-Services Switching Centre (BSS - MSC) Interface
The present document is split into two parts, clause 1-4 dealing with the MTP and clauses 5-7 dealing with the SCCP and its use. The MTP provides a mechanism giving reliable transfer of signalling...
TS 100 589
July 1, 1999
Digital Cellular Telecommunications System (Phase 2+); Signalling Transport Mechanism Specification for the Base Station System - Mobile-Services Switching Centre (BSS - MSC) Interface
The present document is split into two parts, clause 1-4 dealing with the MTP and chapters 5-7 dealing with the SCCP and its use. The MTP provides a mechanism giving reliable transfer of signalling...
April 1, 1999
Digital Cellular Telecommunications System (Phase 2+); Signalling Transport Mechanism Specification for the Base Station System - Mobile-Services Switching Centre (BSS - MSC) Interface
The present document is divided split into two parts, Chapters 1-4 dealing with the MTP and chapters 5-7 dealing with the SCCP and its use. he MTP provides a mechanism giving reliable transfer of...

References

Advertisement