DLA - SMD-5962-87570 REV A

MICROCIRCUIT, DIGITAL, PROGRAMMABLE PERIPHERAL INTERFACE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 27 October 1992
Status: inactive
Page Count: 19
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices."

The complete PIN shall be as shown in the following example.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 8255A Programmable peripheral interface 02 8255A-5 Programmable peripheral interface

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline Q D-5 (40-lead, 9/16" × 2 1/16"), dual-in-line package X C-5 (44-terminal, .650" × .650"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range- - - - - - - - - - - - - - - - - - - −0.5 v dc to +7.0 V dc Storage temperature range- - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/- - - - - - - - - - - - 1.0 W Lead temperature (soldering, 10 seconds) - - - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC): Cases Q and X- - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - - - +126.9°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - - - +5 V dc ±10 percent Minimum high level-input voltage (VIH) - - - - - - - - - 2.2 V dc Maximum low level input voltage (VIL)- - - - - - - - - - 0.8 V dc Minimum low level input voltage (VIH)- - - - - - - - - - −0.5 V dc Maximum high level input voltage(VIH)- - - - - - - - - - +55°C to +125°C Case operating temperature range (TC)- - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

September 10, 2019
MICROCIRCUIT, DIGITAL, PROGRAMMABLE PERIPHERAL INTERFACE, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
June 25, 2007
MICROCIRCUIT, DIGITAL, PROGRAMMABLE PERIPHERAL INTERFACE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 2, 2001
MICROCIRCUIT, DIGITAL, PROGRAMMABLE PERIPHERAL INTERFACE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
October 19, 2000
MICROCIRCUIT, DIGITAL, PROGRAMMABLE PERIPHERAL INTERFACE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 28, 1999
MICROCIRCUIT, DIGITAL, PROGRAMMABLE PERIPHERAL INTERFACE, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-87570 REV A
October 27, 1992
MICROCIRCUIT, DIGITAL, PROGRAMMABLE PERIPHERAL INTERFACE, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices."...
July 2, 1987
MICROCIRCUIT, DIGITAL, PROGRAMMABLE PERIPHERAL INTERFACE, MONOLITHIC SILICON
A description is not available for this item.
Advertisement