CEN - EN 14601
Railway applications - Straight and angled end cocks for brake pipe and main reservoir pipe
inactive
| Organization: | CEN |
| Publication Date: | 1 May 2005 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
Document History
February 1, 2023
Railway applications - Straight and angled end cocks for brake pipe and main reservoir pipe
This document is applicable to manually operated end cocks designed to cut-off the brake pipe and the main reservoir pipe of the air brake and compressed air system of rail vehicles; without taking...
May 1, 2005
Railway applications - Straight and angled end cocks for brake pipe and main reservoir pipe
This European Standard is applicable to manually operated end cocks designed to cut-off the brake pipe and the main reservoir pipe of the air brake and compressed air system of rail vehicles; without...
EN 14601
May 1, 2005
Railway applications - Straight and angled end cocks for brake pipe and main reservoir pipe
A description is not available for this item.
May 1, 2005
Railway applications - Straight and angled end cocks for brake pipe and main reservoir pipe
This European Standard is applicable to manually operated end cocks designed to cut-off the brake pipe and the main reservoir pipe of the air brake and compressed air system of rail vehicles; without...