NPFC - MIL-C-26482

CONNECTORS, ELECTRICAL, (CIRCULAR, MINIATURE, QUICK DISCONNECT, ENVIRONMENT RESISTING), RECEPTACLES AND PLUGS, GENERAL SPECIFICATION FOR

inactive, Most Current
Buy Now
Organization: NPFC
Publication Date: 5 September 1975
Status: inactive
Page Count: 67
scope:

This specification covers the general requirements for two series of environment resisting, quick disconnect, miniature, circular electrical connectors (and accessories). Each series contains hermetic receptacles. The two series of connectors are intermateable when using power contacts and are not intermateable when using shielded contacts. When intermated, the minimum performance requirement for series 1 connectors will be met.

The connectors are identified as series 1 or 2 and are designed to provide contact protection during mating.

(a) Series 1 - Connector, bayonet coupling, solder or front release crimp removable contacts (125°C). Series 1, hermetic are also available. (see 6.1 for intended use.)

(b) Series 2 - Connector, bayonet coupling, rear release crimp removable contacts (200°C). Series 2, hermetic connectors are available with nonremovable solder type contacts or crimp removable terminations. (see 6.2 for intended use.) (MIL-C-83723/1 through /14 and MIL-C-83723/36 through /49 must meet the performance requirements of series 2.)

Unless otherwise specified, the MS part number for qualified connectors procured in accordance with this specification shall be in the following form, and as specified (see 3.1).

The class and series of connectors shall be identified as shown in table I. TABLE I. Connector class and series.

Series 1 (125°C) Series 2 (200°C) class ----------------------------------------------------- Front release Rear release Solder crimp removable Solder crimp removable contacts contacts -------------------------------------------------------------------------------------------- A-Grommet seal, nonconductive X E-Grommet seal, conductive X X P-Potted seal, conductive X X H-Hermetic seal, conductive X X J-Isert seal with gland seal X for jacketed cable, conductive 1/ L, R-Fluid resistant, conductive X N-Hermetic seal, crimp termination X conductive F-Grommet seal with strain X X relief clamp, conductive 1/ Class L is upgraded to 200°C and replaces class E, series 2, rear release, crimp removable contacts. Class R is inactive for new design.

Shell sizes shall be as specified on the applicable MS standard.

The type of termination and shell material shall be designated as follows:

Type A - Solder cup termination - stainless steel shell (series 1). Type B - Eyelet termination - stainless steel shell (series 1). Type C - Solder cup termination - ferrous alloy shell (series 1 and 2). Type D - Crimp termination - ferrous alloy shell (series 2). Type Y - Eyelet termination - ferrous alloy shell (series 1).

The insert arrangement showing quantity, size, service rating, and positional location of contacts shall be as specified in MIL-STD-1669.

The following designators are used to indicate a full complement of applicable contacts (see 3.4.1).

P - Pin contacts S - Socket contacts C - Feedthrough contacts

The insert position is the angular position of the insert relative to the master key or keyway of the shell. Insert positions other than normal shall be indicated by the letter shown on the insert arrangements specified in MIL-STD-1669.

The military part number for qualified MIL-C-83723, series 1 connectors procured in accordance with this specification shall conform to the issue in effect of MIL-C-83723 and 1.2.1 herein (see 3.7.4 for identification).

Series 1 connectors are rated for specified operation within a temperature range of −55°C (−67°F) to 125°F (257°F). The upper temperature is the maximum internal hot spot temperature resulting from any combination of electrical load and ambient temperature.

Insulation resistance varies with temperature as follows (see figure 1A):

Hot spot temperature Minimum insulation resistance 25°C (77°F) 5,000 megohms 105°C (221°F) 12 megohms 125°C (257°F) 3 megohms

Service life varies with temperature as follows (see figure 1B):

Hot spot temperature Service life 25°C (77°F) continuous 105°C (221°F) 1,000 hours 125°C (257°F) 250 hours

Series 2 connectors are capable of specified operation within a temperature range of −55°C (−67°F) to 200°C (392°F) under any combination of electrical load and ambient temperature. These connectors are rated for specified operation for 1,000 hours, at 200° C maximum internal hot spot temperature.

Insulation resistance limits vary with temperature as follows (see figure 2A):

Hot spot temperature Minimum insulation resistance 25°C (77°F) 5,000 megohms 200°C (392°F) 500 megohms

Service life varies with temperature as follows (see figure 2B):

Hot spot temperature Service life 25°C (77°F) continuous 200°C (392°F) 1,000 hours

The wire range given in table II shall be accommodated by series 1 and series 2 connectors as indicated.

intended Use:

The various classes and types of connectors are intended for application as follows:

(a) Classes E, F, J, and P connectors are intended for use in environment-resisting applications... View More

Document History

January 24, 2023
CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, QUICK DISCONNECT, ENVIRONMENT RESISTING, RECEPTACLES AND PLUGS, GENERAL SPECIFICATION FOR
The various classes and types of connectors are intended for application as follows: a. Classes E, F, J, and P connectors are intended for use in environment-resisting applications where the...
February 5, 2021
CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, QUICK DISCONNECT, ENVIRONMENT RESISTING, RECEPTACLES AND PLUGS, GENERAL SPECIFICATION FOR
The various classes and types of connectors are intended for application as follows: a. Classes E, F, J, and P connectors are intended for use in environment-resisting applications where the...
June 24, 2020
CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, QUICK DISCONNECT, ENVIRONMENT RESISTING, RECEPTACLES AND PLUGS, GENERAL SPECIFICATION FOR
series 1. The various classes and types of connectors are intended for application as follows: a. Classes E, F, J, and P connectors are intended for use in environment-resisting applications where...
September 26, 2019
CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, QUICK DISCONNECT, ENVIRONMENT RESISTING, RECEPTACLES AND PLUGS, GENERAL SPECIFICATION FOR
The various classes and types of connectors are intended for application as follows: a. Classes E, F, J, and P connectors are intended for use in environment-resisting applications where the...
June 27, 2017
CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, QUICK DISCONNECT, ENVIRONMENT RESISTING, RECEPTACLES AND PLUGS, GENERAL SPECIFICATION FOR
The various classes and types of connectors are intended for application as follows: a. Classes E, F, J, and P connectors are intended for use in environment-resisting applications where the...
June 21, 2013
CONNECTORS, ELECTRICAL, (CIRCULAR, MINIATURE, QUICK DISCONNECT, ENVIRONMENT RESISTING), RECEPTACLES AND PLUGS, GENERAL SPECIFICATION FOR
The various classes and types of connectors are intended for application as follows: a. Classes E, F, J, and P connectors are intended for use in environment-resisting applications where the...
December 7, 2009
CONNECTORS, ELECTRICAL, (CIRCULAR, MINIATURE, QUICK DISCONNECT, ENVIRONMENT RESISTING), RECEPTACLES AND PLUGS, GENERAL SPECIFICATION FOR
Series 1. The various classes and types of connectors are intended for application as follows: a. Classes E, F, J, and P connectors are intended for use in environment-resisting applications where...
December 7, 2009
CONNECTORS, ELECTRICAL, (CIRCULAR, MINIATURE, QUICK DISCONNECT, ENVIRONMENT RESISTING), RECEPTACLES AND PLUGS, GENERAL SPECIFICATION FOR
A description is not available for this item.
August 14, 2007
CONNECTORS, ELECTRICAL, (CIRCUILAR, MINIATURE, QUICK DISCONNECT, ENVIRONEMENT RESISTING), RECEPTACLES AND PLUGS, GENERAL SPECIFICATION FOR
A description is not available for this item.
February 20, 2007
CONNECTORS, ELECTRICAL, (CIRCULAR, MINIATURE, QUICK DISCONNECT, ENVIRONMENT RESISTING), RECEPTACLES AND PLUGS, GENERAL SPECIFICATION FOR
Series 1 The various classes and types of connectors are intended for application as follows: a. Classes E, F, J, and P connectors are intended for use in environment-resisting applications where...
May 3, 2000
CONNECTORS, ELECTRICAL, (CIRCULAR, MINIATURE, QUICK DISCONNECT, ENVIRONMENT RESISTING), RECEPTACLES AND PLUGS, GENERAL SPECIFICATION FOR
A description is not available for this item.
December 15, 1998
CONNECTORS, ELECTRICAL, (CIRCULAR, MINIATURE, QUICK DISCONNECT, ENVIRONMENT RESISTING), RECEPTACLES AND PLUGS, GENERAL SPECIFICATION FOR
A description is not available for this item.
January 3, 1991
CONNECTORS, ELECTRICAL, (CIRCULAR, MINIATURE, QUICK DISCONNECT, ENVIRONMENT RESISTING), RECEPTACLES AND PLUGS, GENERAL SPECIFICATION FOR
A description is not available for this item.
September 28, 1984
CONNECTORS, ELECTRICAL, (CIRCULAR, MINIATURE, QUICK DISCONNECT, ENVIRONMENT RESISTING), RECEPTACLES AND PLUGS, GENERAL SPECIFICATION FOR
A description is not available for this item.
October 11, 1978
CONNECTORS, ELECTRICAL, (CIRCULAR, MINIATURE, QUICK DISCONNECT, ENVIRONMENT RESISTING), RECEPTACLES AND PLUGS, GENERAL SPECIFICATION FOR
A description is not available for this item.
June 10, 1977
CONNECTORS, ELECTRICAL, (CIRCULAR, MINIATURE, QUICK DISCONNECT, ENVIRONMENT RESISTING), RECEPTACLES AND PLUGS, GENERAL SPECIFICATION FOR
A description is not available for this item.
August 23, 1976
CONNECTORS, ELECTRICAL, (CIRCULAR, MINIATURE, QUICK DISCONNECT, ENVIRONMENT RESISTING), RECEPTACLES AND PLUGS, GENERAL SPECIFICATION FOR
A description is not available for this item.
MIL-C-26482
September 5, 1975
CONNECTORS, ELECTRICAL, (CIRCULAR, MINIATURE, QUICK DISCONNECT, ENVIRONMENT RESISTING), RECEPTACLES AND PLUGS, GENERAL SPECIFICATION FOR
This specification covers the general requirements for two series of environment resisting, quick disconnect, miniature, circular electrical connectors (and accessories). Each series contains...
September 5, 1975
CONNECTORS, ELECTRICAL, (CIRCULAR, MINIATURE, QUICK DISCONNECT, ENVIRONMENT RESISTING), RECEPTACLES AND PLUGS, GENERAL SPECIFICATION FOR
A description is not available for this item.
January 17, 1972
CONNECTORS, ELECTRICAL, (CIRCULAR, MINIATURE, QUICK DISCONNECT, ENVIRONMENT RESISTING), RECEPTACLES AND PLUGS, GENERAL SPECIFICATION FOR
A description is not available for this item.
November 18, 1971
CONNECTORS, ELECTRICAL, (CIRCULAR, MINIATURE, QUICK DISCONNECT, ENVIRONMENT RESISTING), RECEPTACLES AND PLUGS, GENERAL SPECIFICATION FOR
A description is not available for this item.
April 1, 1971
CONNECTORS, ELECTRICAL, (CIRCULAR, MINIATURE, QUICK DISCONNECT, ENVIRONMENT RESISTING), RECEPTACLES AND PLUGS, GENERAL SPECIFICATION FOR
A description is not available for this item.
April 1, 1971
CONNECTORS, ELECTRICAL, (CIRCULAR, MINIATURE, QUICK DISCONNECT, ENVIRONMENT RESISTING), RECEPTACLES AND PLUGS, GENERAL SPECIFICATION FOR
The various classes and types of connectors are intended for application as follows: (a) Classes E, F, J, and P connectors are intended for use i n environment- resisting applications where the...
May 29, 1969
CONNECTORS, ELECTRICAL, (CIRCULAR, MINIATURE, QUICK DISCONNECT, ENVIRONMENT RESISTING), RECEPTACLES AND PLUGS, GENERAL SPECIFICATION FOR
A description is not available for this item.
May 25, 1969
CONNECTORS, ELECTRICAL, (CIRCULAR, MINIATURE, QUICK DISCONNECT, ENVIRONMENT RESISTING), RECEPTACLES AND PLUGS, GENERAL SPECIFICATION FOR
This specification covers environment-resisting, quick disconnect, miniature electric connectors with solder or removable crimp contacts and accessories.

References

Advertisement