DS/ISO 8092-2

Road vehicles - Flat, quick-connect terminations - Part 2: Test and performance requirements for single pole connections

inactive, Most Current
Organization: DS
Publication Date: 8 July 1992
Status: inactive
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This part of ISO 8092 lays down test methods and performance requirements for flat, quick-connect terminations for single-pole connections specified in ISO 8092-1, which are used in the un-board electrical harness of road vehicles with a nominal voltage of 6 V, 12 V or 24 V.

Document History

DS/ISO 8092-2
July 8, 1992
Road vehicles - Flat, quick-connect terminations - Part 2: Test and performance requirements for single pole connections
This part of ISO 8092 lays down test methods and performance requirements for flat, quick-connect terminations for single-pole connections specified in ISO 8092-1, which are used in the un-board...
Advertisement