JSA - JIS B 2308

Stainless steel threaded fittings

inactive
Buy Now
Organization: JSA
Publication Date: 20 March 2002
Status: inactive
Page Count: 22
ICS Code (Metal fittings): 23.040.40
scope:

This Standard specifies the types, pressure-temperature ratings, minimum dimensions and materials of stainless steel fittings for threaded connections (hereafter referred to as "fitting"), used for ordinary piping for steam, air, gas, water, oil, etc.

Remarks: The corresponding International Standard to this Standard shall be as follows.

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21.

ISO/DIS 4144 Stainless steel fittings threaded to ISO 7-1 (IDT)

Document History

June 20, 2013
Stainless steel threaded fittings
This Standard specifies stainless steel threaded fittings (hereafter referred to as "fittings") used for ordinary piping for steam, air, gas, water 1), oil, etc. NOTE: The International Standard...
January 1, 2010
Stainless steel threaded fittings
A description is not available for this item.
JIS B 2308
March 20, 2002
Stainless steel threaded fittings
This Standard specifies the types, pressure-temperature ratings, minimum dimensions and materials of stainless steel fittings for threaded connections (hereafter referred to as "fitting"), used for...
Advertisement