DS/ETS 300790

Universal Personal Telecommunication (UPT) - Security architecture for UPT phase 2 - Specification

active, Most Current
Organization: DS
Publication Date: 3 December 1997
Status: active
ICS Code (Telecommunication services. Applications): 33.030
scope:

This European Telecommunication Standard (ETS) provides a description of the additional requirements, features and mechanisms necessary to provide adequate security within the UPT service for Phase 2. It is based on the specification of the Security Architecture for UPT Phase 1, given in ETS 300 391-1 [2] and it specifies the additions to Phase 1 only. The specific security requirements, features and mechanisms additionally needed for UPT Phase 2 are specified in detail. Where applicable Phase 1 is referred to. Downwards compatibility to UPT Phase 1 is fulfilled. Both this ETS and ETS 300 391-1 [2] are based on the general UPT security architecture given in ETR 083 [1], which describes the threat analysis and security requirements. Only aspects of the UPT security architecture that concern the security of the overall UPT service and information exchange between the user and the network are standardized.

Document History

DS/ETS 300790
December 3, 1997
Universal Personal Telecommunication (UPT) - Security architecture for UPT phase 2 - Specification
This European Telecommunication Standard (ETS) provides a description of the additional requirements, features and mechanisms necessary to provide adequate security within the UPT service for Phase...
Advertisement