ASSE 1062

Performance Requirements for Temperature Actuated, Flow Reduction (TAFR) Valves for Individual Supply Fittings

inactive
Buy Now
Organization: ASSE
Publication Date: 1 October 2006
Status: inactive
Page Count: 20
scope:

Description

This standard applies to TAFR Valves for Individual Supply Fittings which react to high temperature water. These valves are intended for use in-line with or are integrated into individual plumbing supply fittings such as shower heads, & bath, utility, sink & lavatory faucets. They shall automatically reduce flow within 5 seconds in response to outlet temperatures greater than a preset actuation temperature, not to exceed 120°F, to limit exposure to high temperature water discharged from an individual supply fitting.

Document History

October 1, 2017
Performance Requirements for Temperature Actuated, Flow Reduction (TAFR) Valves for Individual Supply Fittings
Description Devices covered by this standard shall be mechanically or electrically operated, and shall be installed in-line with, or integrated into, supply fittings. These devices shall...
October 1, 2017
Performance Requirements for Temperature Actuated, Flow Reduction (TAFR) Valves for Individual Supply Fittings
Description Devices covered by this standard shall be mechanically or electrically operated, and shall be installed in-line with, or integrated into, supply fittings. These devices shall...
ASSE 1062
October 1, 2006
Performance Requirements for Temperature Actuated, Flow Reduction (TAFR) Valves for Individual Supply Fittings
Description This standard applies to TAFR Valves for Individual Supply Fittings which react to high temperature water. These valves are intended for use in-line with or are integrated into...
June 13, 1997
Performance Requirements for Temperature Actuated Flow Reduction Valves (TAFR) for Individual Fixture Fittings
A description is not available for this item.

References

Advertisement