DS/EN 843-3
Advanced technical ceramics - Mechanical properties of monolithic ceramics at room temperature - Part 3: Determination of subcritical crack growth parameters from constant stressing rate flexural strength tests
| Organization: | DS |
| Publication Date: | 14 July 2005 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This European Standard specifies a method for the determination of subcritical crack growth parameters of advanced monolithic technical ceramics in the temperature range from 15°C to 30°C by measuring the dependence of mean fracture strength on the rate of loading. The method is based on strength test procedures described in EN 843-1. This European Standard is not applicable to test pieces with artificially introduced flaws or cracks.
Document History