DS/ISO 6020-1

Hydraulic fluid power - Single rod cylinders - Mounting dimensions - 160 bar (16 000 kPa) series - Part 1: Medium series

inactive, Most Current
Organization: DS
Publication Date: 12 January 1989
Status: inactive
ICS Code (Cylinders): 23.100.20
scope:

The standard establishes metric mounting dimensions for medium series cylinders as required for interchangeability of commonly used hydraulic cylinders. The medium series dimensions are applicable to both round or square head cylinders thus allowing a wider range of applications. They permit larger ports with longer cushions that are particulary suitable for applications requiring higher velocity and rapid decelerations.

Document History

DS/ISO 6020-1
January 12, 1989
Hydraulic fluid power - Single rod cylinders - Mounting dimensions - 160 bar (16 000 kPa) series - Part 1: Medium series
The standard establishes metric mounting dimensions for medium series cylinders as required for interchangeability of commonly used hydraulic cylinders. The medium series dimensions are applicable to...
Advertisement