DIN EN 300786
Fixed radio systems - Point-to-point equipment - Sub-STM-1 digital radio systems operating in the 13 GHz, 15 GHz and 18 GHz frequency bands with about 14 MHz co-polar channel spacing (Endorsement of the English version EN 300786 V 1.3.1 (2001-02) as German Standard)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 October 2001 |
| Status: | active |
| Page Count: | 1 |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
Document History
DIN EN 300786
October 1, 2001
Fixed radio systems - Point-to-point equipment - Sub-STM-1 digital radio systems operating in the 13 GHz, 15 GHz and 18 GHz frequency bands with about 14 MHz co-polar channel spacing (Endorsement of the English version EN 300786 V 1.3.1 (2001-02) as German Standard)
A description is not available for this item.
February 1, 2001
Fixed Radio Systems - Point-to-point equipment - Sub-STM-1 digital radio systems operating in the 13 GHz, 15 GHz and 18 GHz frequency bands with about 14 MHz co-polar channel spacing (Endorsement of the English version EN 300786 V 1.2.1 (2000-03) as German standard)
A description is not available for this item.