DS/IEC 723-1

Inductor and transformer cores for telecommunications - Part 1: Generic specification

inactive, Most Current
Organization: DS
Publication Date: 1 January 1986
Status: inactive
ICS Code (Magnetic components): 29.100.10
scope:

The standard also bears a QC number. This number, QC 250000 is the specification number in the IEC Quality Assessment System for Electronic Components (IEQC). Lists the procedures to be used in the quality assessment of inductor and transformer cores for telecommuncations. Prescribes the rules for writing blank detail specifications, and also gives the relevant units, symbols and terminology. Applicable to magnetic cores mainly made of magnetic oxides or metallic powders.

Document History

DS/IEC 723-1
January 1, 1986
Inductor and transformer cores for telecommunications - Part 1: Generic specification
The standard also bears a QC number. This number, QC 250000 is the specification number in the IEC Quality Assessment System for Electronic Components (IEQC). Lists the procedures to be used in the...
Advertisement