BSI - BS EN 50152-2
Railway Applications - Fixed Installations - Particular Requirements for a.c. Switchgear - Part 2: Single-Phase Disconnectors, Earthing Switches and Switches with Um Above 1 kV Circuit-Breakers with Um Above 1kV
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 15 June 1999 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Electric traction equipment): | 29.280 |
| ICS Code (Switches): | 29.120.40 |
Document History
November 30, 2012
Railway applications - Fixed installations - Particular requirements for alternating current switchgear Part 2: Disconnectors, earthing switches and switches with nominal voltage above 1 kV
A description is not available for this item.
April 30, 2008
Railway Applications - Fixed Installations - Particular Requirements for a.c. Switchgear - Part 2: Single-Phase Disconnectors, Earthing Switches and Switches with Um Above 1 kV Circuit-Breakers with UN Above 1kV
A description is not available for this item.
BS EN 50152-2
June 15, 1999
Railway Applications - Fixed Installations - Particular Requirements for a.c. Switchgear - Part 2: Single-Phase Disconnectors, Earthing Switches and Switches with Um Above 1 kV Circuit-Breakers with Um Above 1kV
A description is not available for this item.