NPFC - MIL-DTL-46083

ALUMINUM ALLOY ARMOR, EXTRUDED, WELDABLE

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 30 September 1998
Status: active
Page Count: 22
scope:

This specification covers extruded aluminum alloy armor shapes up to and including 2 inches in thickness (see 3.3 and 6.2).

Material furnished under this specification should be one of the following classes (see 6.2):

Class I - 5083 and 5456 Class II - 7039 and 2219

intended Use:

The aluminum alloy armor covered by this specification is military unique. The armor will be used in military vehicles to protect the operator and passengers against small arms fire and... View More

Document History

April 19, 2021
ALUMINUM ALLOY ARMOR, EXTRUDED, WELDABLE
The armor specified herein is intended for use on combat and tactical vehicles to protect the occupants against small arms fire, fragments, and shrapnel.
MIL-DTL-46083
September 30, 1998
ALUMINUM ALLOY ARMOR, EXTRUDED, WELDABLE
This specification covers extruded aluminum alloy armor shapes up to and including 2 inches in thickness (see 3.3 and 6.2). Material furnished under this specification should be one of the following...
July 29, 1988
ALUMINUM ALLOY ARMOR, EXTRUDED, WELDABLE
This specification covers extruded aluminum alloy armor shapes up to and including 2 inches in thickness. Material furnished under this specification shall be of one of the following classes: Class...
April 6, 1987
ALUMINUM ALLOY ARMOR, EXTRUDED, WELDABLE
A description is not available for this item.
January 12, 1982
ALUMINUM ALLOY ARMOR, EXTRUDED, WELDABLE
A description is not available for this item.
May 16, 1977
ALUMINUM ALLOY ARMOR, EXTRUDED, WELDABLE
A description is not available for this item.
April 27, 1971
ALUMINUM ALLOY ARMOR, EXTRUDED, WELDABLE
A description is not available for this item.
June 30, 1966
ALUMINUM ALLOY ARMOR, EXTRUDED, WELDABLE
A description is not available for this item.
June 5, 1964
ALUMINUM ALLOY ARMOR, EXTRUDED, WELDABLE
A description is not available for this item.

References

Advertisement