CSA - C22.2 NO. 111-M1986

General Use Switches

inactive
Organization: CSA
Publication Date: 1 March 1986
Status: inactive
Page Count: 40
scope:

This Standard applies to manually operated, general use switches to be used in accordance with the Rules of the Canadian Electrical Code, Part I, that are

(a) for use on ac/dc and rated at not more than

(i) 60 A, at 250 V less;

(ii) 30 A, at 251-60 V; and

(iii) 2 hp, at 600 V or less; and

(b) for use on ac only and rated at not more than 30 A or 347 V.

This Standard does not apply to

(a) snap switches covered in CSA Standard C22.2 No. 55;

(b) dimmers covered in CSA Standard C22.2 No. 184;

(c) solid state, single-phase motor speed controls covered in CSA Standard C22.2 No. 156;

(d) industrial control equipment covered in CSA Standard C22.2 No. 14

(e) clock operated switches covered in CSA Standard C22.2 No. 177; and

(f) switches for use in hazardous locations. 

Document History

January 1, 2018
General-use snap switches
The requirements of this Standard apply to manually operated, general-use snap switches for connection to copper (Cu) or copper-clad conductors used in accordance with the National Electrical Code...
January 1, 2018
General-use snap switches
The requirements of this Standard apply to manually operated, general-use snap switches for connection to copper (Cu) or copper-clad conductors used in accordance with the National Electrical Code...
January 1, 2018
General-use snap switches
The requirements of this Standard apply to manually operated, general-use snap switches for connection to copper (Cu) or copper-clad conductors used in accordance with the National Electrical...
May 10, 2010
General-use snap switches
The requirements of this Standard apply to manually operated, general-use snap switches for connection to copper (Cu) or copper-clad conductors used in accordance with the National Electrical...
May 10, 2010
General-use snap switches
The requirements of this Standard apply to manually operated, general-use snap switches for connection to copper (Cu) or copper-clad conductors used in accordance with the National Electrical...
January 1, 2010
General-use snap switches
The requirements of this Standard apply to manually operated, general-use snap switches for connection to copper (Cu) or copper-clad conductors used in accordance with the National Electrical...
December 1, 2008
General-Use Snap Switches
A description is not available for this item.
September 22, 2000
General-Use Snap Switches
The requirements of this Standard apply to manually operated, general-use snap switches for connection to copper (Cu) or copper-clad conductors used in accordance with the National Electrical...
September 22, 2000
General-Use Snap Switches
The requirements of this Standard apply to manually operated, general-use snap switches for connection to copper (Cu) or copper-clad conductors used in accordance with the National Electrical...
September 22, 2000
General-Use Snap Switches
The requirements of this Standard apply to manually operated, general-use snap switches for connection to copper (Cu) or copper-clad conductors used in accordance with the National Electrical...
September 1, 2000
General-Use Snap Switches
The requirements of this Standard apply to manually operated, general-use snap switches for connection to copper (Cu) or copper-clad conductors used in accordance with the National Electrical...
C22.2 NO. 111-M1986
March 1, 1986
General Use Switches
This Standard applies to manually operated, general use switches to be used in accordance with the Rules of the Canadian Electrical Code, Part I, that are (a) for use on ac/dc and rated at not more...
March 1, 1986
General Use Switches
This Standard applies to manually operated, general use switches to be used in accordance with the Rules of the Canadian Electrical Code, Part I, that are (a) for use on ac/dc and rated at not more...
Advertisement