DLA - SMD-5962-86885 REV C

MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, OCTAL BUS TRANSCEIVER/REGISTER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 6 October 1992
Status: inactive
Page Count: 19
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54HC646 Octal noninverting three-state bus transceiver/register

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline J D-3 (24-lead, 1.290" × .610" × .225"), dual-in-line package L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - −0.6 V dc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc DC output voltage - - - - - - - - - - - - - −0 5 V dc to VCC +0.5 V dc Clamp diode current - - - - - - - - - - - - ±20 mA DC output current (per pin) - - - - - - - - ±35 mA DC VCC or GND current (per pin) - - - - - - ±70 mA Storage temperature range- - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - 500 mW 2/ Lead temperature (soldering, 10 seconds) - - +260°C Thermal resistance, junction-to-case (θJC): See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - +175°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

February 5, 2021
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, OCTAL BUS TRANSCEIVER/REGISTER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
April 23, 2014
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, OCTAL BUS TRANSCEIVER/REGISTER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 25, 2008
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, OCTAL BUS TRANSCEIVER/REGISTER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 10, 2002
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, OCTAL BUS TRANSCEIVER/REGISTER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-86885 REV C
October 6, 1992
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, OCTAL BUS TRANSCEIVER/REGISTER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
November 26, 1990
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, OCTAL BUS TRANSCEIVER/REGISTER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
June 1, 1987
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, OCTAL BUS TRANSCEIVER/REGISTER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
January 15, 1987
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, OCTAL BUS TRANSCEIVER/REGISTER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
Advertisement