FORD WSS-M4D664-A3

POLYAMIDE (PA) 6, HEAT STABILIZED 33% GLASS FIBER REINFORCED, MINIMUM 25% PCR CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 27 October 2005
Status: inactive
Page Count: 3
scope:

The material defined by this specification is a glass fiber reinforced, heat stabilized polyamide 6 molding compound, containing a minimum of 25% post consumer recycled content.

Document History

May 2, 2006
POLYMIDE (PA) 6, HEAT STABILIZED 33% GLASS FIBER REINFORCED, MINIMUM 25% PCR CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a glass fiber reinforced, heat stabilized polyamide 6 molding compound, containing a minimum of 25% post consumer recycled content.
FORD WSS-M4D664-A3
October 27, 2005
POLYAMIDE (PA) 6, HEAT STABILIZED 33% GLASS FIBER REINFORCED, MINIMUM 25% PCR CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a glass fiber reinforced, heat stabilized polyamide 6 molding compound, containing a minimum of 25% post consumer recycled content.
July 6, 1999
POLYAMIDE (PA) 6, HEAT STABILIZED 33 % GLASS FIBER REINFORCED, MINIMUM 25 % PCR CONTENT
1. SCOPE The material defined by this specification is a glass fiber reinforced, heat stabilized polyamide 6 molding compound, containing a minimum of 25% post consumer recycled content.

References

Advertisement