DS/I-ETS 300319

Integrated Services Digital Network (ISDN) - Digital Subscriber Signalling System No.one (DSS1) - Partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for signalling network layer protocol for circuit-mode basic call control (primary rate access, bruger)

inactive, Most Current
Organization: DS
Publication Date: 17 January 1996
Status: inactive
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

This I-ETS provides the partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for the Integrated Services Digital Network (ISDN) D-channel, layer 3, circuit-mode (primary rate access, user) as specified in ETS 300 102-1 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-1 [4], ISO/IEC 9646-2 [5], ISO/IEC 9646-4 [6] and ISO/IEC 9646-5 [7].

Document History

DS/I-ETS 300319
January 17, 1996
Integrated Services Digital Network (ISDN) - Digital Subscriber Signalling System No.one (DSS1) - Partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for signalling network layer protocol for circuit-mode basic call control (primary rate access, bruger)
This I-ETS provides the partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for the Integrated Services Digital Network (ISDN) D-channel, layer 3, circuit-mode (primary...
Advertisement